RS Components, Ltd. HVAC Air Filters 1221772

Description
JF15-150 Media Pad 1000 x 1600mm
Request a Quote
Description
JF15-150 Media Pad 1000 x 1600mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filters - 1221772 - RS Components, Ltd.
Corby, Northants, United Kingdom
HVAC Air Filters
1221772
HVAC Air Filters 1221772
JF15-150 Media Pad 1000 x 1600mm

JF15-150 Media Pad 1000 x 1600mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 1221772
Product Name HVAC Air Filters
Construction Filter Media; Pad
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 8802630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact pleated panel
Media Type Glass fibre paper
Airflow 1706 SCFM (2900 m³/hr)
View Details
HVAC Air Filters - 7302785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, pet
Airflow 1943 SCFM (3303 m³/hr)
View Details
HVAC Air Filters - 7302921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 23.39 inch (594 mm)
View Details
Fan Filters - 283171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Stainless Steel
Length 2.36 inch (60 mm)
View Details