Bidirectional TVS ESD Diode 20V SOD323
| RS Components, Ltd. | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1221505 |
| Product Name | TVS Diodes |
| Configuration | Single |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Package | SOD-323; SOD-323 |