Glass Passivated Die Construction. Low Forward Voltage Drop. High Current Capability.
Bridge Type = Single Phase
Peak Average Forward Current = 1.5A
Peak Reverse Repetitive Voltage = 50V
Mounting Type = Surface Mount
Package Type = DF-S
Pin Count = 4
Diode Technology = Silicon Junction
Configuration = Single
Peak Non-Repetitive Forward Surge Current = 50A
Maximum Operating Temperature = +150 °C
RS Components, Ltd. | |
---|---|
Product Category | Rectifiers |
Product Number | 1220184 |
Rectifier Configuration / Technology | Bridge |