A HDMI over ethernet cable with gold-plated connectors, designed to support 3D and 4K x 2K.
Connector A = Male HDMI
Connector B = Male HDMI
Connector A Type = HDMI
Connector B Type = HDMI
Connector A Gender = Male
Connector B Gender = Male
Length = 5m
Sheath Colour = White
RS Components, Ltd. | |
---|---|
Product Category | Video Cables |
Product Number | 1216595 |
Technology | HDMI |