From the trusted RS Pro brand, a series of LC field installable connectors (FIC). These fibre optic connectors are factory terminated and polished which allow for fast and reliable connections. The superior quality fibre connectors require no epoxy polishing or crimping making them ideal for applications where time is of the essence. The single mode simplex connectors in this range have 62.5/125 and 50/125 fibre sizes and come in both APC and PC polish options. The connectors also feature a window which enables testing with a visual fault locator.
Series = LC
Connector Type = LC
Connector Polish = PC
Single/Multimode = Multimode
Simplex/Duplex = Simplex
Fibre Size = 50mm
Insertion Loss = ⤠0.4dB
Buffer Diameter = 900µm
Optical Fibre Type = OM2
Colour = Beige
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 1214218 |
Connector / Adapter | Connector |