RS Components, Ltd. Fibre Optic Cleaners 1214193

Description
Optronics 2.5mm Foam Cleaning Buds
Request a Quote
Description
Optronics 2.5mm Foam Cleaning Buds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cleaners - 1214193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cleaners
1214193
Fibre Optic Cleaners 1214193
Optronics 2.5mm Foam Cleaning Buds

Optronics 2.5mm Foam Cleaning Buds

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Swabs and Cleaning Sticks
Product Number 1214193
Product Name Fibre Optic Cleaners
Views / General Types Buds
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cleaners - 1214194 - RS Components, Ltd.
Specs
Views / General Types Stick
Overall Length 0.0492 inch (1.25 mm)
Industry Applications End connector, inside enclosure
View Details
Fibre Optic Cleaners - 2684185 - RS Components, Ltd.
Specs
Views / General Types Pen
Overall Length 0.5906 inch (15 mm)
Industry Applications Fibre Optics Cleaning
View Details
Fibre Optic Cleaners - 2684188 - RS Components, Ltd.
Specs
Views / General Types Pen
Overall Length 0.5906 inch (15 mm)
Industry Applications Fibre Optics Cleaning
View Details
Fibre Optic Cleaners - 1214199 - RS Components, Ltd.
Specs
Views / General Types Tape
Overall Length 1.57 inch (40 mm)
Industry Applications D4 connector, fc connector, sc connector, st connector
View Details