RS Components, Ltd. Fibre Optic Cable 1213920

Description
Patchcord Multimode LC - LC Aqua 3m
Request a Quote
Description
Patchcord Multimode LC - LC Aqua 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 1213920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
1213920
Fibre Optic Cable 1213920
Patchcord Multimode LC - LC Aqua 3m

Patchcord Multimode LC - LC Aqua 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 1213920
Product Name Fibre Optic Cable
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fibre Optic Cable - 5368266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details
Fibre Optic Cable - 2846885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fibre Optic Cable - 5357531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; Pigtail
View Details