KEMET F862 Series are metallised polypropylene film capacitors encapsulated with self-extinguishing resin. F862 series film capacitors are designed for safety applications subject to harsh environmental conditions such as high humidity. These polypropylene capacitors meet the demanding Automotive Electronics Councils AECâQ200 qualification requirements.
Rated voltage: 310 V ac 50/60 Hz. Lead Spacing: 15.0-27.5 mm. Climate category: 40/110/56, IEC 60068-1. Lead free terminations . Wide operating temperature range . 100% screening factory test at 1900 V dc. AEC-Q200 qualified
Capacitance = 1.5µF
Voltage = 310V ac
Mounting Type = Through Hole
Tolerance = ±10%
Series = F862
Application = AC Line EMI Suppression and RC Networks, Automotive, Capacitive Power Supplies and Energy Meters
Lead Pitch = 27.5mm
Suppression Class = X2
Length = 31.5mm
Depth = 13mm
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1212519 |
Configuration / Form Factor | Chip Capacitor |
Technology | Film Capacitors |
Applications | Automotive; Power Supply; AC Line EMI Suppression and RC Networks, Automotive, Capacitive Power Supplies and Energy Meters |
Capacitance Type | Fixed |
Electrostatic Capacitors | Polypropylene |