RS Pro laptop charging lockers offers a safe and secure environment for your laptops, tablets or mobile devices. These lockers are designed with health and safety in mind to overcome trailing cables and security from theft.
Features and Benefits. Independently earthed doors. Standard UK three-pin socket per compartment. Each shelf has extra front-to-rear reinforcing box section. Protective coating which kills 99.9% of harmful bacteria on contact surfaces. Portable. Door colour options: Grey or Blue. Application information. RS Pro Laptop Charging Lockers are ideal for educational facilities, building sites, offices and public reception areas.
Number of Doors = 5
External Height = 900 mm
External Width = 450 mm
External Depth = 450mm
Vented = Yes
Material = Mild Steel
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Lockers |
Product Number | 1134509 |