Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SEALANTS
RS COMPONENTS, LTD.
113092 -- SEALANTS
RS Components, Ltd.
Sealants
113092
Description
Weatherproofing Sealant Black 310ml Cart
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Weatherproofing Sealant Black 310ml Cart
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Sealants
113092
Sealants
113092
Weatherproofing Sealant Black 310ml Cart
Weatherproofing Sealant Black 310ml Cart
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Sealants
Product Number
113092
Product Name
Sealants
Industry
Glass, sealing
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Electronics Varnishes
1247674
Specs
Type / Form
Liquid
Chemical System
Acrylic
Industry
Electric guitars, electronic instruments, metal detectors, picture tubes, rfi shielding
View Details
RS Components, Ltd.
Resins
1935383
Specs
Type / Form
Grease, Paste
View Details
RS Components, Ltd.
Sealants
1945879
Specs
Chemical System
Silicone
View Details
RS Components, Ltd.
Electronics Varnishes
687855
Specs
Industry
Corrosion Protection
Use Temperature
356 F (180 C)
Dielectric Strength
3700 kV/in (1457 kV/cm)
View Details