Professional range of SE (T10) series thermostats from Selco. These thermostats are larger than the usual thermostats, giving them an even more powerful bimetallic disc and a higher electrical rating. All SE series thermostats are designed for maximum airflow around the thermostat to give quick and accurate responses. The SE (T10) series thermostats are ideal for use with heating and Air Conditioning systems and industrial equipment. All models are highly reliable and excellent quality.
Minimum Temperature = +1°C
Maximum Temperature = +150°C
Opening Temperature = +90°F
Thermostat Type = Bi-Metallic
Closing Temperature = +110°F
Switch Configuration = NO
Contact Rating = 25 A @ 120/240 V ac
Contact Voltage Rating = 120 V ac @ 25 A, 240 V ac @ 25 A
Terminal Type = Quick Connect
Reset Type = Automatic
RS Components, Ltd. | |
---|---|
Product Category | Thermostats |
Product Number | 1117308 |
Thermostat Type | Mechanical |