RS Components, Ltd. 1110797P

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1110797P - RS Components, Ltd.
Corby, Northants, United Kingdom
KC2520B-C1 crystal oscillators from Kyocera feature a CMOS output. They are constructed from a miniature ceramic package where seam welding helps to ensure high reliability. These clock oscillators produce a high output frequency of 125 MHz but maintain low current consumption. KC2520B-C1 series oscillators have an operating voltage range of 1.6 V to3.63 V from a supply voltage of 1.8 V, 2.5 V or 3.3 V. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics. Output Frequency = 40 MHz Output Level = CMOS Mounting Type = Surface Mount Frequency Stability = ±50ppm Package Type = CSMD Minimum Operating Supply Voltage = 1.6 V Maximum Operating Supply Voltage = 3.63 V Pin Count = 4 Length = 2.5mm Width = 2mm Delivery on production packaging - Reel. This product is non-returnable.

KC2520B-C1 crystal oscillators from Kyocera feature a CMOS output. They are constructed from a miniature ceramic package where seam welding helps to ensure high reliability. These clock oscillators produce a high output frequency of 125 MHz but maintain low current consumption. KC2520B-C1 series oscillators have an operating voltage range of 1.6 V to3.63 V from a supply voltage of 1.8 V, 2.5 V or 3.3 V. Suitable applications for clock oscillators include servers, workstations, Ethernet switches, routes, digital cameras and televisions, factory automation and medical equipment. Other suitable uses include data storage devices, industrial products and automotive electronics.
Output Frequency = 40 MHz
Output Level = CMOS
Mounting Type = Surface Mount
Frequency Stability = ±50ppm
Package Type = CSMD
Minimum Operating Supply Voltage = 1.6 V
Maximum Operating Supply Voltage = 3.63 V
Pin Count = 4
Length = 2.5mm
Width = 2mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscillators
Product Number 1110797P
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

 - 1110684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; CSMD
Frequency 16 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1441095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability -30 to 30 ppm
View Details
 - 4786196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 16 MHz
Frequency Stability -50 to 50 ppm
View Details
 - 1442356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; SMD
Frequency 40 MHz
View Details