RS Components, Ltd. Hinges 1104579

Description
Front mount compression lift-off hinge
Request a Quote
Description
Front mount compression lift-off hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 1104579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
1104579
Hinges 1104579
Front mount compression lift-off hinge

Front mount compression lift-off hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 1104579
Product Name Hinges
Hinge Type Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Length 2.24 inch (57 mm)
Open Width 2.01 inch (51 mm)
View Details
Hinges - 9174416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Hinges - 4077111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
Hinges - 1834132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details