RS Components, Ltd. Locking Bushes 1065535

Description
Tollok 110 Locking Bush, 15mm Bore
Request a Quote
Description
Tollok 110 Locking Bush, 15mm Bore
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Locking Bushes - 1065535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Locking Bushes
1065535
Locking Bushes 1065535
Tollok 110 Locking Bush, 15mm Bore

Tollok 110 Locking Bush, 15mm Bore

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 1065535
Product Name Locking Bushes
Bore 0.591 inch (15.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars - 145676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Width 0.59 inch (15.0 mm)
View Details
Locking Bushes - 814893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.472 inch (12.0 mm)
O.D. 0.89 inch (22.5 mm)
View Details
Shaft Collars - 145694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel; Steel
Width 0.69 inch (17.4 mm)
View Details
Shaft Collars - 145622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details