RS Components, Ltd. 1048591

Description
The DC Series of Polycase flanged & Desktop enclosures. The enclosures are made from a high-quality ABS material, which is also flame retardant, giving you peace of mind. Each model is supplied with a base, cover and screws for easy convenience. All models are highly reliable and excellent quality. • Colour: Black & Grey. • Various sizes available. • Flush/textured cover for consistent surface. • Surface-mounting on flange versions Body Material = ABS Series = DC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1048591 - RS Components, Ltd.
Corby, Northants, United Kingdom
The DC Series of Polycase flanged & Desktop enclosures. The enclosures are made from a high-quality ABS material, which is also flame retardant, giving you peace of mind. Each model is supplied with a base, cover and screws for easy convenience. All models are highly reliable and excellent quality. • Colour: Black & Grey. • Various sizes available. • Flush/textured cover for consistent surface. • Surface-mounting on flange versions Body Material = ABS Series = DC

The DC Series of Polycase flanged & Desktop enclosures. The enclosures are made from a high-quality ABS material, which is also flame retardant, giving you peace of mind. Each model is supplied with a base, cover and screws for easy convenience. All models are highly reliable and excellent quality.
• Colour: Black & Grey. • Various sizes available. • Flush/textured cover for consistent surface. • Surface-mounting on flange versions
Body Material = ABS
Series = DC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1048591
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1051037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Console Enclosures; PC Enclosures
Length 6.75 inch (172 mm)
Width 6.25 inch (159 mm)
View Details
 - 1246622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Length 3.69 inch (93.74 mm)
Width 2.46 inch (62.6 mm)
View Details
 - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 11.81 inch (300 mm)
Width 7.87 inch (200 mm)
View Details
 - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.87 inch (200 mm)
Width 7.87 inch (200 mm)
View Details