Bilsom 303L polyurethane foam earplugs give you excellent performance blocking out loud noise. The earplugs are smooth bullet shaped and prevent dirt and other material from entering the ear. The 303L series are comfortable to wear for long periods are disposable and are individually wrapped.
Reusable/Disposable = Disposable
Single Number Rating SNR = 33dB
Attachment Style = Unattached
Banded = No
Corded = Yes
Un-Attached = No
Material = Polyurethane Foam
Number of Pairs per Package = 200
Colour = White/Yellow
RS Components, Ltd. | |
---|---|
Product Category | Ear Protection |
Product Number | 1040921 |
Type | Ear Plugs |