Our 2-part case for the Raspberry Pi 2, B+ and 3 is ideal for protecting your Raspberry Pi board. It clips together easily and comes with an end cover plate. The cover plate is designed for either end of the case to protect the SD card or the connectors. It can be attached to the case by locking underneath the rubber foot mounts. The case can be mounted temporarily using a fixing screw and a key-slot. Alternatively there is a locking screw position for a more permanent option. Both mounting methods can be found on the bottom of the case.
Features and Benefits:. 3 piece black case. Cover plate for end. LED apertures for compatible models. Security screw position (screw not supplied). Kensington lock slot. Slots for ventilation. 4 x rubber feet. Fixing holes on base.
For Use With = Raspberry Pi 2 B, Raspberry Pi 3 B, Raspberry Pi B+
Colour = Black
Cut-Out Type = SD Card
RS Components, Ltd. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | 1034300 |
Type | Electronic and Instrument Enclosures |