RS Components, Ltd. Plug Gauges & Ring Gauges 101642

Description
Limit plug gauge 88 H7 .
Request a Quote
Description
Limit plug gauge 88 H7 .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plug Gauges & Ring Gauges
101642
Plug Gauges & Ring Gauges 101642
Limit plug gauge 88 H7 .

Limit plug gauge 88 H7 .

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Dimensional Gages and Instruments
Product Number 101642
Product Name Plug Gauges & Ring Gauges
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 390923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details
Micrometers - 326895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 3.94 inch (100 mm)
View Details
Calipers - 2436618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Calipers - 327056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details