Electro Standards Laboratories 16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI Model 6325R

Description
The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each channel. The Model 6325R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack The switch may be controlled manually via the front panel pushbuttons. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands and allows the user to both control and monitor the switch position. The Graphical User Interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the position for each channel and the unit power status. FEATURES: Independent channel control via front panel pushbuttons or Remote Control. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Change all 16 Channel positions, simultaneously via the GUI Global Channel Change Checkbox or Telnet Commands. Front panel LED’s display present position for each channel as well as power status. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The switch ports are transparent to all data. All A, B and COM ports are ST Simplex, Single mode, 9/125 micron, and support a wavelength of 1300-1550nm. Switch maintains position on power loss and continues to pass data. Model 6325R is RoHS compliant.
Datasheet
Description
The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each channel. The Model 6325R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack The switch may be controlled manually via the front panel pushbuttons. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands and allows the user to both control and monitor the switch position. The Graphical User Interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the position for each channel and the unit power status. FEATURES: Independent channel control via front panel pushbuttons or Remote Control. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Change all 16 Channel positions, simultaneously via the GUI Global Channel Change Checkbox or Telnet Commands. Front panel LED’s display present position for each channel as well as power status. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The switch ports are transparent to all data. All A, B and COM ports are ST Simplex, Single mode, 9/125 micron, and support a wavelength of 1300-1550nm. Switch maintains position on power loss and continues to pass data. Model 6325R is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI - Model 6325R - Electro Standards Laboratories
Cranston, RI, USA
16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI
Model 6325R
16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI Model 6325R
The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each channel. The Model 6325R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack The switch may be controlled manually via the front panel pushbuttons. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands and allows the user to both control and monitor the switch position. The Graphical User Interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the position for each channel and the unit power status. FEATURES: Independent channel control via front panel pushbuttons or Remote Control. Control of the switch position from a 10/100-Base-T LAN Ethernet environment. Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions. Change all 16 Channel positions, simultaneously via the GUI Global Channel Change Checkbox or Telnet Commands. Front panel LED’s display present position for each channel as well as power status. All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The switch ports are transparent to all data. All A, B and COM ports are ST Simplex, Single mode, 9/125 micron, and support a wavelength of 1300-1550nm. Switch maintains position on power loss and continues to pass data. Model 6325R is RoHS compliant.

The QuickSwitch® Model 6325R 16-Channel ST Simplex A/B Switch with Telnet and GUI allows a device connected to the “COM” port access to the “A” or “B” port, for each channel. The Model 6325R is enclosed in a 2U, full rack size, all metal black chassis designed to provide EMI/RFI shielding and fit in a standard 19” rack The switch may be controlled manually via the front panel pushbuttons. Remote Control access can be accomplished using an Ethernet 10/100BASE-T connection and Telnet commands and allows the user to both control and monitor the switch position. The Graphical User Interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the position for each channel and the unit power status.

FEATURES:

  • Independent channel control via front panel pushbuttons or Remote Control.
  • Control of the switch position from a 10/100-Base-T LAN Ethernet environment.
  • Remote Control Telnet command interface or Graphical User Interface that allows the user to control switch position, lockout front panel operations, obtain switch status, as well as, query firmware version number, query serial number, and enable/disable autosend of switch positions.
  • Change all 16 Channel positions, simultaneously via the GUI Global Channel Change Checkbox or Telnet Commands.
  • Front panel LED’s display present position for each channel as well as power status.
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology.
  • The switch ports are transparent to all data.
  • All A, B and COM ports are ST Simplex, Single mode, 9/125 micron, and support a wavelength of 1300-1550nm.
  • Switch maintains position on power loss and continues to pass data.
  • Model 6325R is RoHS compliant.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6325R
Product Name 16-Channel ST Simplex Fiber Optic A/B Switch with Telnet & GUI
Cable Type Single Mode
Connector Type ST
Interface RJ-45; Telnet and GUI Interface
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Fiberswitch and Multiplexer - FSM-1x3 to 1x9 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC; SMA; ST; E2000
Interface RS232 (optional feature); Binary Code (BCD), USB
View Details
24-Port 10/100/1000 SFP  and Copper Module GBIC Fiber Optic Switch - SG24424M - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type LC
Interface RJ-45
View Details
QuickSwitch® - Model 6273 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST; ST Duplex
Interface DB-9
View Details