Electro Standards Laboratories QuickSwitch® Model 6278

Description
The QuickSwitch® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of each channel. The QuickSwitch® 6278 ESCON switch is enclosed in a standard 1U rackmount casing. The dimensions are 19"W x 1.75"H x 8"D and the unit weighs approximately 4.5 lbs. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status.
Datasheet
Description
The QuickSwitch® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of each channel. The QuickSwitch® 6278 ESCON switch is enclosed in a standard 1U rackmount casing. The dimensions are 19"W x 1.75"H x 8"D and the unit weighs approximately 4.5 lbs. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6278 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6278
QuickSwitch® Model 6278
The QuickSwitch® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of each channel. The QuickSwitch® 6278 ESCON switch is enclosed in a standard 1U rackmount casing. The dimensions are 19"W x 1.75"H x 8"D and the unit weighs approximately 4.5 lbs. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status.

The QuickSwitch® 6278 Dual Channel ESCON Duplex Enabled/Disabled Switch allows the user the capability of enabling or disabling the connection between devices connected to the IN and OUT ports of each channel. The QuickSwitch® 6278 ESCON switch is enclosed in a standard 1U rackmount casing. The dimensions are 19"W x 1.75"H x 8"D and the unit weighs approximately 4.5 lbs. The switch may be controlled locally by manually operating the front panel pushbutton. The front panel LED display indicates the switch position and unit power status.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6278
Product Name QuickSwitch®
Cable Type Multimode
Connector Type ESCON
Switch Features Rack Mount; LED Indicator
Package Type 19.0"W x 1.75"H x 8"D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
4-Channel OM3 LC A/OFFLINE/B Switch - Model 6395 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Switch Features Rack Mount; LED Indicator
View Details