Electro Standards Laboratories QuickSwitch® Model 4173

Description
The QuickSwitch® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be controlled manually via a front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS-232 serial port located on the rear of the unit.
Datasheet
Description
The QuickSwitch® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be controlled manually via a front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS-232 serial port located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 4173 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 4173
QuickSwitch® Model 4173
The QuickSwitch® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be controlled manually via a front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS-232 serial port located on the rear of the unit.

The QuickSwitch® 4173 ST Duplex A/B 100 Base FX to Common 100 Base TX switch allows the user the capability of accessing two separate fiber optic 100 Base FX ports from a 100 Base TX port. The switch is fully compliant with the 802.3u 100 Base TX/FX standard. The A/B switch may be controlled manually via a front panel pushbutton or remotely from an RS-232 serial port located on the rear of the unit. Switch position status may be attained via the front panel LED display or the remote RS-232 serial port located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 4173
Product Name QuickSwitch®
Cable Type Multimode
Connector Type ST; ST Duplex
Interface RJ-45; RS232
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Switch Features Rack Mount
View Details
QuickSwitch® Single Channel LC Duplex A/B/C/D/OFFLINE Switch with RS232 Remote - Model 4292 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC; LC Duplex
Interface RS232
View Details