Electro-Sensors, Inc. Slow Speed Switch SS110

Description
Slow Speed Switch Features • Dial-in calibration does not require power • Setpoint ranges: 0.01 - 0.99 and 0.1 - 9.9 rpm • ETL approved to UL 508 standard • Failsafe operation in under-speed mode • DIN rail or stand alone mounting The SS110 is completely field ajustable and has one setpoint for monitoring a single rotating shaft. It is used in slow speed applications, and allows accurate under-speed detection within the 1/100-10 rpm range. The SS110 is an efficient way to continuously track proper machine rpm, and provide a relay output upon detection of an unwanted change in speed or stoppage of the monitored shaft.
Description
Slow Speed Switch Features • Dial-in calibration does not require power • Setpoint ranges: 0.01 - 0.99 and 0.1 - 9.9 rpm • ETL approved to UL 508 standard • Failsafe operation in under-speed mode • DIN rail or stand alone mounting The SS110 is completely field ajustable and has one setpoint for monitoring a single rotating shaft. It is used in slow speed applications, and allows accurate under-speed detection within the 1/100-10 rpm range. The SS110 is an efficient way to continuously track proper machine rpm, and provide a relay output upon detection of an unwanted change in speed or stoppage of the monitored shaft.
Datasheet
Datasheet Summary
Powered by GS/AI

The SS110 Slow Speed Switch from Electro-Sensors, Inc. is designed for monitoring the speed of a single rotating shaft with a setpoint range of 0.01 to 9.9 RPM. It features a single adjustable setpoint relay that provides protection against both overspeed and underspeed conditions. The calibration is achieved through rotary switches that do not require power, allowing for easy field adjustments. This switch operates on 115Vac power and has a fail-safe mechanism in underspeed mode, ensuring that any malfunction will de-energize the control circuit. The SS110 can be mounted on a DIN rail, making it suitable for control cabinet installations. It includes a shaft-mounted pulser disc that generates a speed signal, which is transmitted to the switch for monitoring. The device is ETL approved to UL 508 standards and offers a 5-year limited warranty on speed switches, sensors, and ratemeters. Optional features include an explosionproof sensor and various mounting options, enhancing its versatility for different applications. The SS110 is ideal for applications requiring precise RPM monitoring and reliable machine protection.

Datasheet Summary
Powered by GS/AI

The SS110 Slow Speed Switch from Electro-Sensors, Inc. is designed for monitoring the speed of a single rotating shaft with a setpoint range of 0.01 to 9.9 RPM. It features a single adjustable setpoint relay that provides protection against both overspeed and underspeed conditions. The calibration is achieved through rotary switches that do not require power, allowing for easy field adjustments. This switch operates on 115Vac power and has a fail-safe mechanism in underspeed mode, ensuring that any malfunction will de-energize the control circuit. The SS110 can be mounted on a DIN rail, making it suitable for control cabinet installations. It includes a shaft-mounted pulser disc that generates a speed signal, which is transmitted to the switch for monitoring. The device is ETL approved to UL 508 standards and offers a 5-year limited warranty on speed switches, sensors, and ratemeters. Optional features include an explosionproof sensor and various mounting options, enhancing its versatility for different applications. The SS110 is ideal for applications requiring precise RPM monitoring and reliable machine protection.

Suppliers

Company
Product
Description
Supplier Links
Slow Speed Switch - SS110 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Slow Speed Switch
SS110
Slow Speed Switch SS110
Slow Speed Switch Features • Dial-in calibration does not require power • Setpoint ranges: 0.01 - 0.99 and 0.1 - 9.9 rpm • ETL approved to UL 508 standard • Failsafe operation in under-speed mode • DIN rail or stand alone mounting The SS110 is completely field ajustable and has one setpoint for monitoring a single rotating shaft. It is used in slow speed applications, and allows accurate under-speed detection within the 1/100-10 rpm range. The SS110 is an efficient way to continuously track proper machine rpm, and provide a relay output upon detection of an unwanted change in speed or stoppage of the monitored shaft.

Slow Speed Switch

Features
• Dial-in calibration does not require power
• Setpoint ranges: 0.01 - 0.99 and 0.1 - 9.9 rpm
• ETL approved to UL 508 standard
• Failsafe operation in under-speed mode
• DIN rail or stand alone mounting

The SS110 is completely field ajustable and has one setpoint for monitoring a single rotating shaft. It is used in slow speed applications, and allows accurate under-speed detection within the 1/100-10 rpm range. The SS110 is an efficient way to continuously track proper machine rpm, and provide a relay output upon detection of an unwanted change in speed or stoppage of the monitored shaft.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number SS110
Product Name Slow Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof; Over Speed Sensing
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Programmable Electronic Rotation And Stop Control - S3426D CRTP 24Vdc/ac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel; Smooth Shell
Contacts Solid State
View Details
Explosion Proof Series - 2122-A2 - Control Concepts, Inc.
Control Concepts, Inc.
Specs
Technology Electromechanical
Mounting Base (optional feature); Flange (optional feature)
Features Explosion Proof; Field Adjustable
View Details