Electro-Sensors, Inc. Digital Signal Conditioner SA420

Description
Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration • ETL approved to applicable UL and CSA standards The SA420 interfaces with a wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The wide voltage range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.
Datasheet
Description
Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration • ETL approved to applicable UL and CSA standards The SA420 interfaces with a wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The wide voltage range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Conditioner - SA420 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Digital Signal Conditioner
SA420
Digital Signal Conditioner SA420
Digital Signal Conditioner Features • DIN rail mount enclosure • 0-10 VDC and 4-20 mA outputs • Input frequencies to 10 kHz, 115 VAC standard, 220 VAC, 12 / 24 VDC optional • LCD display for field adjustable calibration • ETL approved to applicable UL and CSA standards The SA420 interfaces with a wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The wide voltage range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.

Digital Signal Conditioner

Features
• DIN rail mount enclosure
• 0-10 VDC and 4-20 mA outputs
• Input frequencies to 10 kHz, 115 VAC standard,
220 VAC, 12 / 24 VDC optional
• LCD display for field adjustable calibration
• ETL approved to applicable UL and CSA standards

    The SA420 interfaces with a wide variety of sensors and provides an analog signal directly proportional to the speed of a monitored shaft. The 0-10 VDC and 4-20 mA outputs can be sent to a chart recorder, digital display, PLC, loop controller, drive speed controller, or any other control or monitoring device. The wide voltage range and wave shape flexibility of the SA420 input circuitry allow it to translate signals from Hall Effect sensors, proximity switches, magnetic sensors, and a wide variety of other pulse generators, into analog outputs.
Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Signal Conditioners
Product Number SA420
Product Name Digital Signal Conditioner
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface Front Panel; Computer Programmable
Application General Lab & Industrial
Agency Approval NEMA1 enc, 4 sensor , opt 4, 12 enc
Unlock Full Specs
to access all available technical data

Similar Products

S7DC dc powered strain gauge transducer amplifier. - S7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Touch Screen Controllers - CYAT817AZS98-42002 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details