Electro Optical Components, Inc. NDIR Gas Measurement Module TS2x180X-HT

Description
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.
Request a Quote Datasheet
Description
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NDIR Gas Measurement Module - TS2x180X-HT - Electro Optical Components, Inc.
Santa Rosa, CA, USA
NDIR Gas Measurement Module
TS2x180X-HT
NDIR Gas Measurement Module TS2x180X-HT
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.

Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources.

Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths.

  • The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors.
  • The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon.

Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions.

Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement.

Applications include:

  • Non-contact temperature measurement
  • Spectrometers
  • Tympanic thermometers
  • Gas analysis
  • Process temperature monitoring
  • Fire & flame Detection
  • Household appliances
  • Explosion detection
  • Radiometers
  • Presence monitor
  • Far Infrared (FIR) detection up to 300μm and beyond

Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Gas Sensors
Product Number TS2x180X-HT
Product Name NDIR Gas Measurement Module
Sensor Technology Infrared
Measurement Type %Volume
Gas Types CO2; (0-20 Vol%)
Unlock Full Specs
to access all available technical data

Similar Products

4 Series Low Explosion Level (LEL) Combustable Gas Sensor - 4LEL-H-2.0 - Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type %LEL or %LFL
Gas Types Combustible
View Details
Electrochemical Gas Sensor, 4 Series - 4PH3-2000 - Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types PH3; (0-2000 ppm)
View Details
Electrochemical Gas Sensor, 4 Series - 4CLO2-1 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types ClO2; (0-1 ppm)
View Details
Compact NDIR Gas Sensor Module - B1-040446 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume
Gas Types Methane (CH4) / Natural Gas; (0 - 4 , 4 Vol.%; 0 - 100 % LEL)
View Details