Electro Optical Components, Inc. Thermopile Array

Description
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.
Request a Quote
Description
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermopile Array -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Thermopile Array
Thermopile Array
Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths. The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors. The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon. Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions. Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement. Applications include: Non-contact temperature measurement Spectrometers Tympanic thermometers Gas analysis Process temperature monitoring Fire & flame Detection Household appliances Explosion detection Radiometers Presence monitor Far Infrared (FIR) detection up to 300μm and beyond Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.

Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources.

Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor modules or radiometers. Pyroelectric and thermal detectors respond to any wavelength radiation that is absorbed and can be made to respond over a wide range of wavelengths.

  • The most common thermal detectors used in the infrared (IR) applications are the pyroelectric and thermopile detectors.
  • The most sensitive thermopile (higher Detectivity) is made from bismuth-antimony (BiSb) instead of silicon.

Thermopile detectors are voltage-generating devices, which can be thought of as miniature arrays of thermocouple junctions.

Micro-Hybrid GmbH is certified to TS 16949:2009 and ISO 9001:2008. These certifications are a reflection of their commitment to quality and product improvement.

Applications include:

  • Non-contact temperature measurement
  • Spectrometers
  • Tympanic thermometers
  • Gas analysis
  • Process temperature monitoring
  • Fire & flame Detection
  • Household appliances
  • Explosion detection
  • Radiometers
  • Presence monitor
  • Far Infrared (FIR) detection up to 300μm and beyond

Each channel of the thermopile detector is fitted to the application by using an infrared filter or window. EOC has a broad selection of Standard Filters and Windows for these applications. Custom Filters and windows are also available.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Name Thermopile Array
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Thermopile Sensor with ASIC -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Category Element/Chip
Technology (Thermocouple / Thermopile)
Temperature Range -22 to 932 F (-30 to 500 C)
View Details
Thermal IR Detector - MTS1 TEMP eco - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -4 to 185 F (-20 to 85 C)
View Details
One Channel Thermopile Detector - TS1x80B-A-D0.75--180 - Electro Optical Components, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Current; Voltage; Serial; Other
View Details
Single Element Pyroelectric Detector, Flame Detection -  - Electro Optical Components, Inc.
Specs
Category Sensor/Transducer
Technology (Pyroelectric Detector)
Responsivity 2 to 275 mV/µW
View Details