Long Wave Pass filters (also referred to as edge filters) are constructed from stacks of thin layers. They are distinguished by a sharp transition from a zone of rejection to a zone of transmission. The rejection region extends to below 0.3um and the transmission region typically extends to greater than twice the wavelength of the edge position.
When ordering it is necessary to specify the required 5% or 50% cut on edge position (the 5% point is measured as an absolute value but the 50% point is measured as 50% of peak transmittance).
| Electro Optical Components, Inc. | |
|---|---|
| Product Category | Optical Filters |
| Product Name | Long Wave Pass Stock Filters |
| Filter Type | Long Pass Filters |
| Application | Infrared |
| Filter Diameter, Side Length, or Rectangular Length | 7.48 to 109 mm (0.2945 to 4.3 inch) |