Electro Optical Components, Inc. Laser Methane Gas Analysis Module

Description
TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the modules have High measurement accuracy Wide range Quick response time Internal temperature compensation and cross interference compensation Good stability Long service life.
Request a Quote
Description
TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the modules have High measurement accuracy Wide range Quick response time Internal temperature compensation and cross interference compensation Good stability Long service life.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Laser Methane Gas Analysis Module from Electro Optical Components, Inc. utilizes a tunable diode laser for methane detection through laser spectral absorption. It features a detection range of 0-100 PPM with a measurement error of ±2% full scale and a resolution of 0.1 PPM. The module has a rapid response time of less than or equal to 1 second and includes internal temperature and cross interference compensation, ensuring stable performance over time. It operates on a supply voltage of 12V and communicates via an RS485 interface using the Modbus protocol. The module is designed for applications in coal mines and the chemical industry, with a robust construction that includes a sheet metal enclosure. Weighing 2 kg and measuring 230mm x 170mm x 75mm, it is suitable for environments requiring continuous methane concentration monitoring. Proper gas treatment is necessary to prevent damage, and the module does not require calibration under normal operating conditions.

Datasheet Summary
Powered by GS/AI

The Laser Methane Gas Analysis Module from Electro Optical Components, Inc. utilizes a tunable diode laser for methane detection through laser spectral absorption. It features a detection range of 0-100 PPM with a measurement error of ±2% full scale and a resolution of 0.1 PPM. The module has a rapid response time of less than or equal to 1 second and includes internal temperature and cross interference compensation, ensuring stable performance over time. It operates on a supply voltage of 12V and communicates via an RS485 interface using the Modbus protocol. The module is designed for applications in coal mines and the chemical industry, with a robust construction that includes a sheet metal enclosure. Weighing 2 kg and measuring 230mm x 170mm x 75mm, it is suitable for environments requiring continuous methane concentration monitoring. Proper gas treatment is necessary to prevent damage, and the module does not require calibration under normal operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Laser Methane Gas Analysis Module -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Laser Methane Gas Analysis Module
Laser Methane Gas Analysis Module
TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the modules have High measurement accuracy Wide range Quick response time Internal temperature compensation and cross interference compensation Good stability Long service life.

TDLS/TDLAS [Tunable Diode Laser (Absorption) Spectrometry] gas analysis modules are a new generation of ultra-high precision gas detection products which are suitable for coal mine, chemical industry and other industries. Based on the principle of laser spectral absorption, the modules have

  • High measurement accuracy
  • Wide range
  • Quick response time
  • Internal temperature compensation and cross interference compensation
  • Good stability
  • Long service life.
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Gas Sensors
Product Name Laser Methane Gas Analysis Module
Sensor Technology Electrochemical
Unlock Full Specs
to access all available technical data

Similar Products

 - 4H2-1000 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types H2; (0-1000 ppm)
View Details
Electrochemical Gas Sensor, 4 Series - 4H2-2000 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types H2; (0-2000 ppm)
View Details
Electrochemical Gas Sensor, 4 Series - 4NH3-1000L - Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Features Hazardous Environment
View Details
Electrochemical Gas Sensor, 4 Series - 4CO-500S - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types CO2; (0-500 ppm)
View Details