Electro Optical Components, Inc. Spatial Light Modulator FSLM-HD70-A-P

Description
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play
Request a Quote
Description
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSLM-HD70-A/P is a reflective Spatial Light Modulator (SLM) designed for amplitude-cum-phase modulation. It features a resolution of 1920x1080 pixels with an 8-bit grayscale level, allowing for 256 steps of intensity control. The effective area measures 15.36mm x 8.64mm, and it boasts a contrast ratio of 2000:1 with a fill factor of 87%. The device operates with an optical utilization of 75% at a wavelength of 532nm and has a refresh frequency of 60 Hz.

The SLM supports a spectral range from 420nm to 1100nm and has a damage threshold of 2W/cm². It requires a power input of 5V at 3A and connects via HDMI. The product is suitable for various optical applications, including holography and structured light fields, and allows for real-time adjustment of light field parameters. The device is compatible with multiple programming languages through its SDK, facilitating integration into custom applications.

Datasheet Summary
Powered by GS/AI

The FSLM-HD70-A/P is a reflective Spatial Light Modulator (SLM) designed for amplitude-cum-phase modulation. It features a resolution of 1920x1080 pixels with an 8-bit grayscale level, allowing for 256 steps of intensity control. The effective area measures 15.36mm x 8.64mm, and it boasts a contrast ratio of 2000:1 with a fill factor of 87%. The device operates with an optical utilization of 75% at a wavelength of 532nm and has a refresh frequency of 60 Hz.

The SLM supports a spectral range from 420nm to 1100nm and has a damage threshold of 2W/cm². It requires a power input of 5V at 3A and connects via HDMI. The product is suitable for various optical applications, including holography and structured light fields, and allows for real-time adjustment of light field parameters. The device is compatible with multiple programming languages through its SDK, facilitating integration into custom applications.

Suppliers

Company
Product
Description
Supplier Links
Spatial Light Modulator - FSLM-HD70-A-P - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Spatial Light Modulator
FSLM-HD70-A-P
Spatial Light Modulator FSLM-HD70-A-P
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play

Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light.

These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored.

Advantages:

  • A variety of modulation options:
    Phase Only
    Amplitude Only
  • Transmissive and Reflective
  • Technology for eliminating the Black-matrix effect and phase calibration
  • Software base for design of diffractive optical elements (DOE)
  • Extensive customization available
  • Compact
  • Plug-and-play
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Electro-Optic Modulators
Product Number FSLM-HD70-A-P
Product Name Spatial Light Modulator
Modulation Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Spatial Light Modulator - TSLM07U-AX2 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Modulator Features Polarization Maintaining
View Details
Spatial Light Modulator - FSLM-2K73-P03 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 1000 to 1100 nm (10000 to 11000 Å)
View Details
Spatial Light Modulator - FSLM-2K73-P02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 420 to 650 nm (4200 to 6500 Å)
View Details
Spatial Light Modulator - TSLM14U-A - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Modulator Features Polarization Maintaining
View Details