Electro Optical Components, Inc. Spatial Light Modulator FSLM-2K73-P02

Description
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play
Request a Quote
Description
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSLM-2K73-P02 is a reflective spatial light modulator (SLM) designed for phase-only modulation. It features a resolution of 2048 x 2048 pixels with a pixel size of 6.4 µm, providing an effective area of 0.73 inches (13.1 mm x 13.1 mm). The device supports 8-bit grayscale levels, allowing for 256 steps of modulation. Its response time is =8.5 ms, with a refresh frequency of 60 Hz for color applications.

The SLM operates within a spectral range of 420 nm to 650 nm and has a damage threshold of 20 W/cm². It utilizes an HDMI data interface and has a fill factor of 93%, ensuring efficient optical utilization of =85%. The phase linearity is rated at =0.999, and the device supports gamma correction.

This SLM is suitable for various applications, including holography, beam shaping, and structured light fields, making it a versatile choice for engineers looking to manipulate light in real-time.

Datasheet Summary
Powered by GS/AI

The FSLM-2K73-P02 is a reflective spatial light modulator (SLM) designed for phase-only modulation. It features a resolution of 2048 x 2048 pixels with a pixel size of 6.4 µm, providing an effective area of 0.73 inches (13.1 mm x 13.1 mm). The device supports 8-bit grayscale levels, allowing for 256 steps of modulation. Its response time is =8.5 ms, with a refresh frequency of 60 Hz for color applications.

The SLM operates within a spectral range of 420 nm to 650 nm and has a damage threshold of 20 W/cm². It utilizes an HDMI data interface and has a fill factor of 93%, ensuring efficient optical utilization of =85%. The phase linearity is rated at =0.999, and the device supports gamma correction.

This SLM is suitable for various applications, including holography, beam shaping, and structured light fields, making it a versatile choice for engineers looking to manipulate light in real-time.

Suppliers

Company
Product
Description
Supplier Links
Spatial Light Modulator - FSLM-2K73-P02 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Spatial Light Modulator
FSLM-2K73-P02
Spatial Light Modulator FSLM-2K73-P02
Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light. These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored. Advantages: A variety of modulation options: Phase Only Amplitude Only Transmissive and Reflective Technology for eliminating the Black-matrix effect and phase calibration Software base for design of diffractive optical elements (DOE) Extensive customization available Compact Plug-and-play

Spatial Light Modulators that use both translucent and reflective liquid crystal micro-display technology to dynamically modify the amplitude and/or phase of incident light.

These spatial light modulators are extremely powerful new optical devices which individually manipulate each pixel in real-time. Not only is it possible to directly connect PC video/graphics to them in the same way as plug-and-play projectors, but users can also program these dynamic optical elements to behave like gratings, lenses, diffractive optical elements, apertures, masks, information processors & encryptors. These spatial light modulators are truly revolutionary devices whose range of applications is only just starting to be explored.

Advantages:

  • A variety of modulation options:
    Phase Only
    Amplitude Only
  • Transmissive and Reflective
  • Technology for eliminating the Black-matrix effect and phase calibration
  • Software base for design of diffractive optical elements (DOE)
  • Extensive customization available
  • Compact
  • Plug-and-play
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Electro-Optic Modulators
Product Number FSLM-2K73-P02
Product Name Spatial Light Modulator
Modulation Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Spatial Light Modulator - FSLM-2K70-VIS - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 430 to 750 nm (4300 to 7500 Å)
View Details
Spatial Light Modulator - FSLM-2K55-P02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 430 to 750 nm (4300 to 7500 Å)
View Details
Spatial Light Modulator - FSLM-4K70-A02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Wavelength Range 430 to 750 nm (4300 to 7500 Å)
View Details
Spatial Light Modulator - TSLM07U-A - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Modulator Features Polarization Maintaining
View Details