Electro Optical Components, Inc.
Focusing Adjustable Fiber Coupler for CO2 Laser
Description
Specification:
Maximal laser beam diameter
8mm
Laser FoCoupler Dimensions:
Diameter
30 mm
Length (with hermetic unit)
140 mm
Connecting dimensions
screw M30*1
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Specification:
Maximal laser beam diameter
8mm
Laser FoCoupler Dimensions:
Diameter
30 mm
Length (with hermetic unit)
140 mm
Connecting dimensions
screw M30*1
Request a Quote
Email Supplier
Suppliers
Focusing Adjustable Fiber Coupler for CO2 Laser
Specification:
Maximal laser beam diameter
8mm
Laser FoCoupler Dimensions:
Diameter
30 mm
Length (with hermetic unit)
140 mm
Connecting dimensions
screw M30*1
Specification:
| Maximal laser beam diameter | 8mm |
| Laser FoCoupler Dimensions: |
| Diameter | 30 mm |
| Length (with hermetic unit) | 140 mm |
| Connecting dimensions | screw M30*1 |
Supplier's Site
Technical Specifications
|
Product Category
|
Fiber Optic Couplers |
|
Product Name
|
Focusing Adjustable Fiber Coupler for CO2 Laser |
|
Coupler Connector
|
SMA
|
Unlock Full Specs
to access all available technical data