Electro Optical Components, Inc. Low Voltage Electro-Optic Light Modulators EM 200L

Description
This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.
Request a Quote
Description
This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Electro-Optic Light Modulators - EM 200L - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Low Voltage Electro-Optic Light Modulators
EM 200L
Low Voltage Electro-Optic Light Modulators EM 200L
This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.

This is a low voltage transverse electro-optic modulator using high damage threshold lithium niobate. It has similar characteristics to the EM 200K with an optical range extended further into the infra-red.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Electro-Optic Modulators
Product Number EM 200L
Product Name Low Voltage Electro-Optic Light Modulators
Unlock Full Specs
to access all available technical data

Similar Products

Spatial Light Modulator - FSLM-2K73-P03 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 1000 to 1100 nm (10000 to 11000 Å)
View Details
Spatial Light Modulator - FSLM-4K70-A02 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Wavelength Range 430 to 750 nm (4300 to 7500 Å)
View Details
Spatial Light Modulator - RL-SLM-T3 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details