Electro Optical Components, Inc. Low Voltage Electro-Optic Light Modulators EM 200K

Description
This is a low voltage transverse KD*P electro-optic modulator designed to give maximum thermal stability beyond that obtained by the ADP type. Its transmission range is extended into the infra-red and its extinction ratio is also better than that obtained from its ADP counterpart. It does however display piezo-electric characteristics.
Request a Quote
Description
This is a low voltage transverse KD*P electro-optic modulator designed to give maximum thermal stability beyond that obtained by the ADP type. Its transmission range is extended into the infra-red and its extinction ratio is also better than that obtained from its ADP counterpart. It does however display piezo-electric characteristics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Electro-Optic Light Modulators - EM 200K - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Low Voltage Electro-Optic Light Modulators
EM 200K
Low Voltage Electro-Optic Light Modulators EM 200K
This is a low voltage transverse KD*P electro-optic modulator designed to give maximum thermal stability beyond that obtained by the ADP type. Its transmission range is extended into the infra-red and its extinction ratio is also better than that obtained from its ADP counterpart. It does however display piezo-electric characteristics.

This is a low voltage transverse KD*P electro-optic modulator designed to give maximum thermal stability beyond that obtained by the ADP type. Its transmission range is extended into the infra-red and its extinction ratio is also better than that obtained from its ADP counterpart. It does however display piezo-electric characteristics.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Electro-Optic Modulators
Product Number EM 200K
Product Name Low Voltage Electro-Optic Light Modulators
Unlock Full Specs
to access all available technical data

Similar Products

Spatial Light Modulator - FSLM-2K73-P04 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 1500 to 1600 nm (15000 to 16000 Å)
View Details
Spatial Light Modulator - TSLM038-A - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Modulator Features Polarization Maintaining
View Details
Spatial Light Modulator - FSLM-2K39-P - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Phase
Wavelength Range 420 to 650 nm (4200 to 6500 Å)
View Details
Spatial Light Modulator - FSLM-HD70-A-P - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Modulation Type Digital
Modulation Amplitude
Wavelength Range 420 to 1100 nm (4200 to 11000 Å)
View Details