Electro Optical Components, Inc. AR Coating Stock Filters

Description
The capabilities of anti-reflection coatings for infrared optical interference filters range from single layers to advanced high efficiency multi-layer coatings. These coatings can be applied to windows, lenses or customer supplied substrates. For special applications, the coatings can be designed for operation at angles of incidence other than normal, or optimized for particular wavelength regions. High efficiency multi-layer broadband coatings find widespread use in the 3-5 micron or 8-12 micron regions (the “atmospheric windows”).
Request a Quote Datasheet
Description
The capabilities of anti-reflection coatings for infrared optical interference filters range from single layers to advanced high efficiency multi-layer coatings. These coatings can be applied to windows, lenses or customer supplied substrates. For special applications, the coatings can be designed for operation at angles of incidence other than normal, or optimized for particular wavelength regions. High efficiency multi-layer broadband coatings find widespread use in the 3-5 micron or 8-12 micron regions (the “atmospheric windows”).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR Coating Stock Filters -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
AR Coating Stock Filters
AR Coating Stock Filters
The capabilities of anti-reflection coatings for infrared optical interference filters range from single layers to advanced high efficiency multi-layer coatings. These coatings can be applied to windows, lenses or customer supplied substrates. For special applications, the coatings can be designed for operation at angles of incidence other than normal, or optimized for particular wavelength regions. High efficiency multi-layer broadband coatings find widespread use in the 3-5 micron or 8-12 micron regions (the “atmospheric windows”).

The capabilities of anti-reflection coatings for infrared optical interference filters range from single layers to advanced high efficiency multi-layer coatings. These coatings can be applied to windows, lenses or customer supplied substrates.

For special applications, the coatings can be designed for operation at angles of incidence other than normal, or optimized for particular wavelength regions.

High efficiency multi-layer broadband coatings find widespread use in the 3-5 micron or 8-12 micron regions (the “atmospheric windows”).

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Optical Filters
Product Name AR Coating Stock Filters
Application Infrared
Filter Shape Circular; Square; Rectangular
Filter Diameter, Side Length, or Rectangular Length 7.5 to 100 mm (0.2953 to 3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filters -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Narrow Band Pass Stock Filters -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 5 to 100 mm (0.1969 to 3.94 inch)
View Details
Shortpass Filters -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Filter Type Short Pass Filters
Application Infrared
View Details
Long Wave Pass Stock Filters -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Filter Type Long Pass Filters
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 7.48 to 109 mm (0.2945 to 4.3 inch)
View Details