Electro Optical Components, Inc. 3 Electrode Pockels Cell

Description
This useful type of Pockels cell is designed particularly for use in pulse slicing and pulse picking applications. Using just one crystal of KD*P, it is essentially two Pockels cells, back to back, in one package (but without the join)! The outer ring electrodes are arranged at the ends as usual in a longitudinal mode Pockels cell and are connected to the external drivers. The center electrode is held at the system Earth potential. The two Pockels cells are thus operated independently, one to turn on the Pockels cell, the other to turn it off. Obtaining long pulses with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage step generators then drive each of the halves of the Pockels cell independently, one providing the fast leading edge and the other the fast falling edge and great flexibility of selection of pulse length is obtained by adjusting the relative timings of the voltage steps. For rise-times of a few ns or longer, FET pulser provide adequate performance. However, as rise-times fall below a couple of ns or so, the ideal drive source becomes an avalanche pulser. This has difficulties in driving conventional 4 terminal Pockels cell (as in our standard EM500 range) because of the radiated breakthrough of the drive step pulse causing false triggering of the second pulser. This is where the center electrode of the 3 electrode device comes in to play. It provides electrical shielding between the two sections of the Pockels cell, thus isolating the two drivers. What are the drawbacks of this device? Obviously the construction is somewhat more complicated than a simple two electrode Pockels cell, so the cost is a little higher. However, this will most likely be offset in a reduction of costs of the drive electronics which would otherwise be much more difficult to engineer. Secondly, a long crystal is required as it is approximately twice the length of a normal device. In order to constrain the overall length, it is usual to work with a smaller aperture and a 5mm crystal is typical for this type of device. Apertures up to 8mm may however be accommodated if required.
Request a Quote
Description
This useful type of Pockels cell is designed particularly for use in pulse slicing and pulse picking applications. Using just one crystal of KD*P, it is essentially two Pockels cells, back to back, in one package (but without the join)! The outer ring electrodes are arranged at the ends as usual in a longitudinal mode Pockels cell and are connected to the external drivers. The center electrode is held at the system Earth potential. The two Pockels cells are thus operated independently, one to turn on the Pockels cell, the other to turn it off. Obtaining long pulses with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage step generators then drive each of the halves of the Pockels cell independently, one providing the fast leading edge and the other the fast falling edge and great flexibility of selection of pulse length is obtained by adjusting the relative timings of the voltage steps. For rise-times of a few ns or longer, FET pulser provide adequate performance. However, as rise-times fall below a couple of ns or so, the ideal drive source becomes an avalanche pulser. This has difficulties in driving conventional 4 terminal Pockels cell (as in our standard EM500 range) because of the radiated breakthrough of the drive step pulse causing false triggering of the second pulser. This is where the center electrode of the 3 electrode device comes in to play. It provides electrical shielding between the two sections of the Pockels cell, thus isolating the two drivers. What are the drawbacks of this device? Obviously the construction is somewhat more complicated than a simple two electrode Pockels cell, so the cost is a little higher. However, this will most likely be offset in a reduction of costs of the drive electronics which would otherwise be much more difficult to engineer. Secondly, a long crystal is required as it is approximately twice the length of a normal device. In order to constrain the overall length, it is usual to work with a smaller aperture and a 5mm crystal is typical for this type of device. Apertures up to 8mm may however be accommodated if required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3 Electrode Pockels Cell -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
3 Electrode Pockels Cell
3 Electrode Pockels Cell
This useful type of Pockels cell is designed particularly for use in pulse slicing and pulse picking applications. Using just one crystal of KD*P, it is essentially two Pockels cells, back to back, in one package (but without the join)! The outer ring electrodes are arranged at the ends as usual in a longitudinal mode Pockels cell and are connected to the external drivers. The center electrode is held at the system Earth potential. The two Pockels cells are thus operated independently, one to turn on the Pockels cell, the other to turn it off. Obtaining long pulses with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage step generators then drive each of the halves of the Pockels cell independently, one providing the fast leading edge and the other the fast falling edge and great flexibility of selection of pulse length is obtained by adjusting the relative timings of the voltage steps. For rise-times of a few ns or longer, FET pulser provide adequate performance. However, as rise-times fall below a couple of ns or so, the ideal drive source becomes an avalanche pulser. This has difficulties in driving conventional 4 terminal Pockels cell (as in our standard EM500 range) because of the radiated breakthrough of the drive step pulse causing false triggering of the second pulser. This is where the center electrode of the 3 electrode device comes in to play. It provides electrical shielding between the two sections of the Pockels cell, thus isolating the two drivers. What are the drawbacks of this device? Obviously the construction is somewhat more complicated than a simple two electrode Pockels cell, so the cost is a little higher. However, this will most likely be offset in a reduction of costs of the drive electronics which would otherwise be much more difficult to engineer. Secondly, a long crystal is required as it is approximately twice the length of a normal device. In order to constrain the overall length, it is usual to work with a smaller aperture and a 5mm crystal is typical for this type of device. Apertures up to 8mm may however be accommodated if required.

This useful type of Pockels cell is designed particularly for use in pulse slicing and pulse picking applications.

Using just one crystal of KD*P, it is essentially two Pockels cells, back to back, in one package (but without the join)! The outer ring electrodes are arranged at the ends as usual in a longitudinal mode Pockels cell and are connected to the external drivers. The center electrode is held at the system Earth potential.

The two Pockels cells are thus operated independently, one to turn on the Pockels cell, the other to turn it off.

Obtaining long pulses with fast leading and falling edges is very difficult to achieve with any conventional single pulse generator. The better technique is to concentrate efforts on obtaining a fast leading edge and let the geometry of the Pockels cell take care of the falling edge. Two high voltage step generators then drive each of the halves of the Pockels cell independently, one providing the fast leading edge and the other the fast falling edge and great flexibility of selection of pulse length is obtained by adjusting the relative timings of the voltage steps.

For rise-times of a few ns or longer, FET pulser provide adequate performance. However, as rise-times fall below a couple of ns or so, the ideal drive source becomes an avalanche pulser. This has difficulties in driving conventional 4 terminal Pockels cell (as in our standard EM500 range) because of the radiated breakthrough of the drive step pulse causing false triggering of the second pulser.

This is where the center electrode of the 3 electrode device comes in to play. It provides electrical shielding between the two sections of the Pockels cell, thus isolating the two drivers.

What are the drawbacks of this device? Obviously the construction is somewhat more complicated than a simple two electrode Pockels cell, so the cost is a little higher. However, this will most likely be offset in a reduction of costs of the drive electronics which would otherwise be much more difficult to engineer.

Secondly, a long crystal is required as it is approximately twice the length of a normal device. In order to constrain the overall length, it is usual to work with a smaller aperture and a 5mm crystal is typical for this type of device. Apertures up to 8mm may however be accommodated if required.

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Q-switches
Product Name 3 Electrode Pockels Cell
Q-switch Type Electro-optic
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Compact Pockels Cells with Brewster Polarizer and Waveplate for Laser Q-Switching -  - Electro Optical Components, Inc.
Specs
Q-switch Type Electro-optic
Aperture 8 mm² (0.0124 in²)
Peak Optical Power Density 600 MW/cm²
View Details
BBO Pockels Cell Q-switch System -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Q-switch Type Electro-optic
Aperture 2 to 8 mm² (0.0031 to 0.0124 in²)
Wavelength Range 220 to 2000 nm (2200 to 20000 Å)
View Details
Compact Pockels Cells for Laser Q-switching -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Q-switch Type Electro-optic
Aperture 8 to 10 mm² (0.0124 to 0.0155 in²)
Peak Optical Power Density 600 MW/cm²
View Details
Ultra Compact 8mm KD*P Pockels Cell -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Q-switch Type Electro-optic
Aperture 8 mm² (0.0124 in²)
Peak Optical Power Density 600 MW/cm²
View Details