The 1060 PONY EXPRESS Powered Tug is an ergonomically designed motorized tow vehicle used to pull a variety of single or multiple carts safely with minimal operating effort. The tug can pull virtually any piece of mobile equipment when used with available hitch accessories. An optional adapter plate allows carts to be moved by either the 1060, 1031, or 1040 powered products.
MODEL 1060
• Transaxle drive
• Travel wheel for use in transporting without load
• Non-marking, flat free tires
• Horn, key switch, lift button, throttle and 2 speed switch
• (2) 22 AH, 12 volt, maintenance free batteries
• Built-in battery charger
OPTIONS:
• Hitch Receiving Tubes
• Male Hitch Ends
• Female Hitch Ends
• Platform Cart Receiving
SPECIFICATIONS
Length: 18.75" (480 mm)
Width: 24" (610 mm)
Deck Height: 41.5" (1055 mm)
Weight Capacity: 1500 lbs (680 kg)
Incline Rating: 6°
Speed Range: 0-3 MPH (0-4.8 km/hr)
Electrical: 100-240 VAC, 50/60Hz
Enclosure: IP54
| Electro Kinetic Technologies | |
|---|---|
| Product Category | Tugs, Tow Tractors, and Pushers |
| Product Number | Model 1060 |
| Product Name | PONY EXPRESS |