Electro Kinetic Technologies PONY EXPRESS Model 1050-EL

Description
The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 43.5" (1105 mm) Usable Platform Width: 23" (585 mm) Raised Height: 64" (1625 mm) Lowered Height: 18.5" (470 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Lift Speed: 17 seconds Electrical: 90-130 VAC, 50/60Hz
Datasheet
Description
The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 43.5" (1105 mm) Usable Platform Width: 23" (585 mm) Raised Height: 64" (1625 mm) Lowered Height: 18.5" (470 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Lift Speed: 17 seconds Electrical: 90-130 VAC, 50/60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PONY EXPRESS - Model 1050-EL - Electro Kinetic Technologies
Germantown, WI, USA
PONY EXPRESS
Model 1050-EL
PONY EXPRESS Model 1050-EL
The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading. MODEL 1050-EL • Electric lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform Length: 43.5" (1105 mm) Usable Platform Width: 23" (585 mm) Raised Height: 64" (1625 mm) Lowered Height: 18.5" (470 mm) Weight Capacity: 1000 lbs (450 kg) Incline Rating: 6° Speed: 0-2.6 MPH (0-4.2 km/hr) Lift Speed: 17 seconds Electrical: 90-130 VAC, 50/60Hz

The PONY EXPRESS Motorized Electric Lift Platform Cart is battery operated with an electric lift platform to bring materials to an ergonomic height for loading or unloading.

MODEL 1050-EL
• Electric lift
• Front wheel transaxle drive system
• Non-marking tires
• Variable speed control
• Horn, key switch, emergency stop
• (2) 33 AH, 12 volt, maintenance free batteries
• Automatic dynamic braking
• Built-in battery charger

SPECIFICATIONS
Usable Platform Length: 43.5" (1105 mm)
Usable Platform Width: 23" (585 mm)
Raised Height: 64" (1625 mm)
Lowered Height: 18.5" (470 mm)
Weight Capacity: 1000 lbs (450 kg)
Incline Rating: 6°
Speed: 0-2.6 MPH (0-4.2 km/hr)
Lift Speed: 17 seconds
Electrical: 90-130 VAC, 50/60Hz

Supplier's Site Datasheet

Technical Specifications

  Electro Kinetic Technologies
Product Category Lifts
Product Number Model 1050-EL
Product Name PONY EXPRESS
Tires Solid
Capacity 1000 lbs (454 kg)
Lift Travel 46 inch (1156 mm)
Width 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A46 - Isotech, Inc.
Specs
Capacity 292 lbs (133 kg)
Lift Travel 31 inch (800 mm)
Type Table
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details