Electri-Flex Company Type ATX - Extreme Temperature Flexible Conduit

Description
A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions Compatible with standard liquidtight connectors* Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Telecommunications, Utilities, Wastewater Treatment
Request a Quote Datasheet
Description
A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions Compatible with standard liquidtight connectors* Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Telecommunications, Utilities, Wastewater Treatment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Roselle, IL, United States
Type ATX - Extreme Temperature Flexible Conduit
Type ATX - Extreme Temperature Flexible Conduit
A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Application: Outdoor Equipment, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions Compatible with standard liquidtight connectors* Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Telecommunications, Utilities, Wastewater Treatment

A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range.

Application:

  • Outdoor Equipment, Ovens, Foundries, Refrigeration
  • Industrial Environments with High / Low Temperatures
  • Wet and Oily Locations
  • Extreme Climatic Conditions
  • Compatible with standard liquidtight connectors*

Markets:

Defense, Mining, Oil & Gas Refineries, Power Plants, Steel Mills, Telecommunications, Utilities, Wastewater Treatment

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Name Type ATX - Extreme Temperature Flexible Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Type ALT - Liquidtight Flexible Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 3 inch (76.2 mm)
Units English Size
View Details