Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) SLA-14

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - SLA-14 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
SLA-14
Liquidtight Flexible Metal Conduit (LFMC) SLA-14
Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage. For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA. Construction: Inner Core: Hot Dipped Galvanized Steel 3/8” – 1-1/4” Squarelock Profile with continuous bonding strip 1-1/2” – 2” Fully Interlocked Profile Shielded with a tinned copper braid Liquidtight Jacket: Flexible PVC Resistant to Oils and Mild Acids Flame Retardant Sunlight Resistant (UV) Application: This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70) Suitable as an equipment grounding conductor per Article 250.118(7). Larger sizes require separate grounding conductor. Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III. Accepts Standard Metallic Liquidtight Fittings Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI) Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Type SLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and under its protective PVC jacket. The braid offers a minimum of 90% coverage.

For a low-smoke, low-flame spread, zero-halogen version, ask for HFSLA.

Construction:

Inner Core:

  • Hot Dipped Galvanized Steel
  • 3/8” – 1-1/4” Squarelock Profile with continuous bonding strip
  • 1-1/2” – 2” Fully Interlocked Profile
  • Shielded with a tinned copper braid

Liquidtight Jacket:

  • Flexible PVC
  • Resistant to Oils and Mild Acids
  • Flame Retardant
  • Sunlight Resistant (UV)

Application:

This conduit is intended for installation in accordance with Article 350 of the NEC (ANSI/NFPA-70)

  • Suitable as an equipment grounding conductor per Article 250.118(7). Larger sizes require separate grounding conductor.
  • Suitable for use in hazardous locations: Class I, Div. 2 and Classes II and III.
  • Accepts Standard Metallic Liquidtight Fittings
  • Designed for wiring applications requiring shielding effectiveness from Electromagnetic and Radio Frequency Interference (EMI/RFI)

Shield-Flex, SLA, and HFSLA are trademarks of Electri-Flex Company, registered in the U.S. Patent and Trademark Office.

Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number SLA-14
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - LSSFG-10 - Electri-Flex Company
Specs
Material Stainless
Flexibility Flexible
Size 0.3750 inch (9.52 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LT-350 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - EF-12 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - ALT-15 - Electri-Flex Company
Specs
Material PVC Coated Aluminum
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details