Type NMLT and NMSC nonmetallic connectors are intended to be used with liquidtight nonmetallic conduit Type B. ( NM, NMHT, NMFG and NM2.) They are not to be used with Type A (LNM-P) conduit or steel conduit.
Construction:
UL and CUL Listed
“O” Ring and steel locknut included
Angled connectors provide smooth “sweep” radius
Standard NPT Threads
Suitable for indoor/outdoor use
NMLT made from Nylon 6. Flame rating 94V-2. 125° C
NMLT-30 Series available in 45° angle configuration
NMSC screw-on, one piece connectors made from UV rated PVC
NEMA 4X
Type NMLT and NMSC nonmetallic connectors are intended to be used with liquidtight nonmetallic conduit Type B. ( NM, NMHT, NMFG and NM2.) They are not to be used with Type A (LNM-P) conduit or steel conduit.
Construction:
- UL and CUL Listed
- “O” Ring and steel locknut included
- Angled connectors provide smooth “sweep” radius
- Standard NPT Threads
- Suitable for indoor/outdoor use
- NMLT made from Nylon 6. Flame rating 94V-2. 125° C
- NMLT-30 Series available in 45° angle configuration
- NMSC screw-on, one piece connectors made from UV rated PVC
- NEMA 4X