Electri-Flex Company Liquidtight Flexible Metal Conduit (LFMC) ATX-14

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Metal Conduit (LFMC) - ATX-14 - Electri-Flex Company
Roselle, IL, USA
Liquidtight Flexible Metal Conduit (LFMC)
ATX-14
Liquidtight Flexible Metal Conduit (LFMC) ATX-14
A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range. Construction Inner Core: Corrosion Resistant Plated Steel 3/8” – 2” Squarelock Profile 2-1/2” – 6” Fully Interlocked Profile 3/8” – 2” Contain Nylon Cord Packing Liquidtight Jacket: Flexible TPR (Thermoplastic Rubber) Resistant to Oils and Mild Acids Halogen Free Extreme High / Low Temperature Range UV Stabilized Flame Rating of UL94-HB Application: Outdoor Equipment, Ovens, Foundries, Refrigeration Industrial Environments with High / Low Temperatures Wet and Oily Locations Extreme Climatic Conditions Compatible with standard liquidtight connectors*

A non-UL Liquidtight Flexible Steel conduit designed to withstand an extreme temperature range.

Construction

Inner Core:

  • Corrosion Resistant Plated Steel
  • 3/8” – 2” Squarelock Profile
  • 2-1/2” – 6” Fully Interlocked Profile
  • 3/8” – 2” Contain Nylon Cord Packing

Liquidtight Jacket:

  • Flexible TPR (Thermoplastic Rubber)
  • Resistant to Oils and Mild Acids
  • Halogen Free
  • Extreme High / Low Temperature Range
  • UV Stabilized
  • Flame Rating of UL94-HB

Application:

  • Outdoor Equipment, Ovens, Foundries, Refrigeration
  • Industrial Environments with High / Low Temperatures
  • Wet and Oily Locations
  • Extreme Climatic Conditions
  • Compatible with standard liquidtight connectors*
Supplier's Site Datasheet

Technical Specifications

  Electri-Flex Company
Product Category Electrical Conduit
Product Number ATX-14
Product Name Liquidtight Flexible Metal Conduit (LFMC)
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquidtight Flexible Metal Conduit (LFMC) - ACEA-16 - Electri-Flex Company
Specs
Material Aluminum
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - LT-16 - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - ALT-16 - Electri-Flex Company
Specs
Material PVC Coated Aluminum
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Liquidtight Flexible Metal Conduit (LFMC) - ZHLA-17 - Electri-Flex Company
Specs
Material Galvanized Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details