Edwards Vacuum Quarter Swing Butterfly Valve QSB63

Description
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.
Description
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

Suppliers

Company
Product
Description
Supplier Links
Quarter Swing Butterfly Valve - QSB63 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Quarter Swing Butterfly Valve
QSB63
Quarter Swing Butterfly Valve QSB63
The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented to help maintain a stable high vacuum. The valve shaft 'O' rings and bearings are lubricated with Fomblin grease to prevent gas bursts from behind the shaft seals. This valve is supplied with a Co-Seal.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number QSB63
Product Name Quarter Swing Butterfly Valve
Type Butterfly
Port OD ? to 2.48 inch (? to 63 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range ? to 32 F (? to 0.0 C)
Port Flange & Seal Type ISO flange; ISO63
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM075V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 20 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Straight-Through Solenoid Operated Valve - VV-B 6C - VACUUBRAND, Inc.
Specs
Type Inline; Straight Through
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details