Edwards Vacuum Air Admittance Valve IPVA10EK

Description
The IPVA10EK is a solenoid operated valve designed for automatic admit­tance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a vent gas supply. The vacuum system is isolated from atmosphere (or the vent gas supply) by a fluoroelastomer pad on the base of the valve plunger, which seals against the body of the valve.
Description
The IPVA10EK is a solenoid operated valve designed for automatic admit­tance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a vent gas supply. The vacuum system is isolated from atmosphere (or the vent gas supply) by a fluoroelastomer pad on the base of the valve plunger, which seals against the body of the valve.

Suppliers

Company
Product
Description
Supplier Links
Air Admittance Valve - IPVA10EK - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Air Admittance Valve
IPVA10EK
Air Admittance Valve IPVA10EK
The IPVA10EK is a solenoid operated valve designed for automatic admit­tance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a vent gas supply. The vacuum system is isolated from atmosphere (or the vent gas supply) by a fluoroelastomer pad on the base of the valve plunger, which seals against the body of the valve.

The IPVA10EK is a solenoid operated valve designed for automatic admit­tance of air or vent gas into a vacuum system. The valve has two ports with NW flanges. One of the valve ports is connected to the vacuum system, the other port can be left open to atmosphere or connected to a vent gas supply. The vacuum system is isolated from atmosphere (or the vent gas supply) by a fluoroelastomer pad on the base of the valve plunger, which seals against the body of the valve.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number IPVA10EK
Product Name Air Admittance Valve
Type Relief
ISO Port Flange Size NW 10
Temperature Range -4 to 131 F (-20 to 55 C)
Port Flange & Seal Type ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM050EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Gate Valve - GVC 120 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 12 inch (? to 305 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details
Air Release Valves (Clean Water) - WELLAIR ® - Flomatic Valves
Specs
Port OD 0.5000 to 3 inch (12.7 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details