Edwards Vacuum Ball Valve IBV25

Description
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.
Description
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - IBV25 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Ball Valve
IBV25
Ball Valve IBV25
Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Ball valves are popular in applications where fast action and full bore pumping are needed. The Edwards IBV series valves combine these practical everyday features plus ease of use and economy in a high specification design. Manufactured in 316L stainless steel with PTFE seats they deliver robust performance in a wide variety of vacuum duties.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number IBV25
Product Name Ball Valve
Type Ball
ISO Port Flange Size NW 25
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
Temperature Range 41 to 149 F (5 to 65 C)
Port Flange & Seal Type ISO flange; BSP
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M6 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Combination Air Release / Degassing Valve - CARD - Plast-O-Matic Valves, Inc.
Specs
Type Relief
Port OD 1 to 4 inch (25.4 to 102 mm)
Port Flange & Seal Type Elastomeric / O-ring; Viton, EPDM
View Details
VS Series - Vacuum Butterfly Valve - VS 63B - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 2.48 inch (63 mm)
ISO Port Flange Size NW 50; NW 63
View Details
Gate Valve - GVI 040 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 1.5 inch (? to 38.1 mm)
ISO Port Flange Size NW 40 
View Details