The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate. With reliability and ease of service in mind, the EV range of pumps are designed for the industrial and scientific markets. Edwards Applications Specialists have unrivalled knowledge and can advise on pump selection, configuration and operation to suit any customers' requirements. The EV range can be supplied individually or as part of pre-engineered combinations using Edwards EH mechanical boosters.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | EV70 |
| Product Name | EV Oil Sealed Rotary Vane Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Food; Manufacturing; Medical / Laboratory; Power; Metallurgy, Coating |
| Features | Gas Ballast |
| Pumping Speed | 34.1 to 42.92 CFM (58 to 73 m³/hr) |