Edwards Vacuum Backing/Roughing Valve BRV25

Description
Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing connection. The roughing and forepump ports terminate in the appropriate NW termination.
Description
Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing connection. The roughing and forepump ports terminate in the appropriate NW termination.

Suppliers

Company
Product
Description
Supplier Links
Backing/Roughing Valve - BRV25 - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Backing/Roughing Valve
BRV25
Backing/Roughing Valve BRV25
Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing connection. The roughing and forepump ports terminate in the appropriate NW termination.

Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing connection. The roughing and forepump ports terminate in the appropriate NW termination.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number BRV25
Product Name Backing/Roughing Valve
Type Angle
ISO Port Flange Size NW 25
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 158 F (70 C)
Port Flange & Seal Type ISO flange; ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Vacuum Breaker - VBM100V-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VE Series - Vacuum Bellow Valve - VE 16 - VACUUBRAND, Inc.
Specs
Type Angle
Port OD 0.6299 inch (16 mm)
ISO Port Flange Size NW 16
View Details
Gate Valve - GVI 080 - Edwards Vacuum
Edwards Vacuum
Specs
Type Gate
Port OD ? to 2.99 inch (? to 75.9 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr); (HV, < 10-3, >10-8 torr); (UHV,  < 10-8 torr)
View Details