Edwards Vacuum Air Admittance Valve AV10K

Description
The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an NW10 fitting.
Description
The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an NW10 fitting.

Suppliers

Company
Product
Description
Supplier Links
Air Admittance Valve - AV10K - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Air Admittance Valve
AV10K
Air Admittance Valve AV10K
The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an NW10 fitting.

The AV10K is manufactured in aluminum alloy. It has a control knob attached to a screw-actuated plunger: turn the control knob clockwise to close the valve. A nitrile 'O' ring seals the plunger to the valve body. The valve can be pipeline supported only, and is connected to the vacuum system with an NW10 fitting.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Valves
Product Number AV10K
Product Name Air Admittance Valve
Type Screw Valve
ISO Port Flange Size NW 10
Temperature Range ? to 32 F (? to 0.0 C)
Port Flange & Seal Type ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBM100V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Vacuum Relief Valves - VRV-112 - ANVER Corporation
Specs
Type Relief
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details