Edmund Optics Inc. 5mm XY Mounted Galvanometer HR Scanner, Protected Silver Coating NT86-809

Description
Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower cost closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical instrumentation.The dual axis servo driver provides optimal repeatability, linearity, stability and cost in a very compact package. An analog command input of up to ±10V DC results in ±20° mechanical degrees of scanner rotation. The error integrator in the servo loop enables microradian level position accuracy. The built-in system conditioning and position and velocity status monitoring make the integration of the driver board easy and accurate in complex scanning system applications. #59-021 and #59-874 include two galvanometers, a dual axis integrating servo driver amplifier, two interconnect cables, an XY galvo mount, and a 3mm aperture XY mirror set.Note: It is strongly recommended that a heat sink be placed in contact with the servo driver board during operation. The thermal grease improves heat transfer between servo driver board and heat sink (not included). A positive and a negative power supply (not included) are required to operate the driver board. Choose either #66-911 (two required) or #59-026 (one required).
Description
Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower cost closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical instrumentation.The dual axis servo driver provides optimal repeatability, linearity, stability and cost in a very compact package. An analog command input of up to ±10V DC results in ±20° mechanical degrees of scanner rotation. The error integrator in the servo loop enables microradian level position accuracy. The built-in system conditioning and position and velocity status monitoring make the integration of the driver board easy and accurate in complex scanning system applications. #59-021 and #59-874 include two galvanometers, a dual axis integrating servo driver amplifier, two interconnect cables, an XY galvo mount, and a 3mm aperture XY mirror set.Note: It is strongly recommended that a heat sink be placed in contact with the servo driver board during operation. The thermal grease improves heat transfer between servo driver board and heat sink (not included). A positive and a negative power supply (not included) are required to operate the driver board. Choose either #66-911 (two required) or #59-026 (one required).

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
5mm XY Mounted Galvanometer HR Scanner, Protected Silver Coating
NT86-809
5mm XY Mounted Galvanometer HR Scanner, Protected Silver Coating NT86-809
Advanced Optical Position Detector Design Moving Magnet Actuator Technology Compact Size for Easy Integration High Positioning Speed and Accuracy Very Fast Small and Large Angle Response These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower cost closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical instrumentation.The dual axis servo driver provides optimal repeatability, linearity, stability and cost in a very compact package. An analog command input of up to ±10V DC results in ±20° mechanical degrees of scanner rotation. The error integrator in the servo loop enables microradian level position accuracy. The built-in system conditioning and position and velocity status monitoring make the integration of the driver board easy and accurate in complex scanning system applications. #59-021 and #59-874 include two galvanometers, a dual axis integrating servo driver amplifier, two interconnect cables, an XY galvo mount, and a 3mm aperture XY mirror set.Note: It is strongly recommended that a heat sink be placed in contact with the servo driver board during operation. The thermal grease improves heat transfer between servo driver board and heat sink (not included). A positive and a negative power supply (not included) are required to operate the driver board. Choose either #66-911 (two required) or #59-026 (one required).
  • Advanced Optical Position Detector Design
  • Moving Magnet Actuator Technology
  • Compact Size for Easy Integration
  • High Positioning Speed and Accuracy
  • Very Fast Small and Large Angle Response

These galvanometers offer the highest positioning speed and precision accuracy than any compact, lower cost closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical instrumentation.The dual axis servo driver provides optimal repeatability, linearity, stability and cost in a very compact package. An analog command input of up to ±10V DC results in ±20° mechanical degrees of scanner rotation. The error integrator in the servo loop enables microradian level position accuracy. The built-in system conditioning and position and velocity status monitoring make the integration of the driver board easy and accurate in complex scanning system applications. #59-021 and #59-874 include two galvanometers, a dual axis integrating servo driver amplifier, two interconnect cables, an XY galvo mount, and a 3mm aperture XY mirror set.Note: It is strongly recommended that a heat sink be placed in contact with the servo driver board during operation. The thermal grease improves heat transfer between servo driver board and heat sink (not included). A positive and a negative power supply (not included) are required to operate the driver board. Choose either #66-911 (two required) or #59-026 (one required).

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Galvanometer Optical Scanners
Product Number NT86-809
Product Name 5mm XY Mounted Galvanometer HR Scanner, Protected Silver Coating
Unlock Full Specs
to access all available technical data

Similar Products