Edmund Optics Inc. 25mm Cage 12.7mm Diameter Thick Lens Mount NT85-548

Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Cage 12.7mm Diameter Thick Lens Mount
NT85-548
25mm Cage 12.7mm Diameter Thick Lens Mount NT85-548
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
  • Available for a Range of Optical Lens Diameters
  • Adds Additional Adaptability to Cage System
  • Retaining Ring Included

TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT85-548
Product Name 25mm Cage 12.7mm Diameter Thick Lens Mount
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI - LPV-1 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 19.2 mm (0.7559 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Specs
Mount Type Lens Holder
Clear Aperture 17 mm (0.6693 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 18 mm (0.7087 inch)
View Details