Edmund Optics Inc. 25mm Cage Simple Optic Mount, 10mm Dia x 5mm Length NT85-533

Description
Available for a Range of Diameters Fits within 25mm or 30mm Cage System Plates Ideal for Securing Mounted Optics or Laser Diode Modules TECHSPEC® 25mm and 30mm Cage System Simple Optical Mounts are ideal for securing mounted optics, laser diode modules, or other optical components within a TECHSPEC Cage System. A single set screw secures the component within the simple optical mount. Each mount features male threading for easy integration with cage system tubes. By enabling the addition and removal of components from plates, TECHSPEC 25mm and 30mm Cage System Simple Optical Mounts add additional flexibility to any TECHSPEC Cage System setups. Additionally, these simple optical mounts are ideal as stand-alone components or combined with cage system tubes.
Description
Available for a Range of Diameters Fits within 25mm or 30mm Cage System Plates Ideal for Securing Mounted Optics or Laser Diode Modules TECHSPEC® 25mm and 30mm Cage System Simple Optical Mounts are ideal for securing mounted optics, laser diode modules, or other optical components within a TECHSPEC Cage System. A single set screw secures the component within the simple optical mount. Each mount features male threading for easy integration with cage system tubes. By enabling the addition and removal of components from plates, TECHSPEC 25mm and 30mm Cage System Simple Optical Mounts add additional flexibility to any TECHSPEC Cage System setups. Additionally, these simple optical mounts are ideal as stand-alone components or combined with cage system tubes.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Cage Simple Optic Mount, 10mm Dia x 5mm Length
NT85-533
25mm Cage Simple Optic Mount, 10mm Dia x 5mm Length NT85-533
Available for a Range of Diameters Fits within 25mm or 30mm Cage System Plates Ideal for Securing Mounted Optics or Laser Diode Modules TECHSPEC® 25mm and 30mm Cage System Simple Optical Mounts are ideal for securing mounted optics, laser diode modules, or other optical components within a TECHSPEC Cage System. A single set screw secures the component within the simple optical mount. Each mount features male threading for easy integration with cage system tubes. By enabling the addition and removal of components from plates, TECHSPEC 25mm and 30mm Cage System Simple Optical Mounts add additional flexibility to any TECHSPEC Cage System setups. Additionally, these simple optical mounts are ideal as stand-alone components or combined with cage system tubes.
  • Available for a Range of Diameters
  • Fits within 25mm or 30mm Cage System Plates
  • Ideal for Securing Mounted Optics or Laser Diode Modules

TECHSPEC® 25mm and 30mm Cage System Simple Optical Mounts are ideal for securing mounted optics, laser diode modules, or other optical components within a TECHSPEC Cage System. A single set screw secures the component within the simple optical mount. Each mount features male threading for easy integration with cage system tubes. By enabling the addition and removal of components from plates, TECHSPEC 25mm and 30mm Cage System Simple Optical Mounts add additional flexibility to any TECHSPEC Cage System setups. Additionally, these simple optical mounts are ideal as stand-alone components or combined with cage system tubes.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT85-533
Product Name 25mm Cage Simple Optic Mount, 10mm Dia x 5mm Length
Mount Type Laser Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Peg Rotation Base, 2.6 in. Diameter - 460P-RA2 - Newport MKS
Specs
Mount Type Peg Rotation Adaptor
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Specs
Mount Type Mirror Mount
View Details