Edmund Optics Inc. Green Fluorescent Filter (G9), 50mm Square NT84-887

Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
Description
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Green Fluorescent Filter (G9), 50mm Square
NT84-887
Green Fluorescent Filter (G9), 50mm Square NT84-887
Wide Range of UV Excitation High Sensitivity and Durability Minimum Sensitivity of ~1 μW/cm2 for All Emissions Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.
  • Wide Range of UV Excitation
  • High Sensitivity and Durability
  • Minimum Sensitivity of ~1 μW/cm2 for All Emissions

Our Fluorescence Glass Filters absorb UV energy (peak absorption at 365nm) and re-emit light into visible spectrum. Even with a faint UV source (<1 µW/cm), the high sensitivity of the filters allows for visible light detection. Available in Red (R7), Green (G9) and Blue (B) emissions, each filter features a wide range of excitation wavelengths peaked at 365nm. Applications include fluorescence microscopy, Excimer laser detection, and as a standard test material for fluorescence characteristics.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Camera Filters
Product Number NT84-887
Product Name Green Fluorescent Filter (G9), 50mm Square
Filter Type Visible Pass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Type Notch
Shape Round
Size 12.5mm
View Details
Infra-Red Band Pass Filter - IR-83 - Universe Kogaku (America) Inc.
Universe Kogaku (America) Inc.
Specs
Filter Type IR Pass
Size 49mm (optional feature); 55mm (optional feature); 25 mm
View Details
Specs
Filter Type Neutral Density
Features Graduated
View Details